TE Connectivity Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity AFD58-8-33SN-6141

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity - 80T3897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity
80T3897
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity 80T3897
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3897
Product Name Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products