TE Connectivity Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity AFD58-24-19PX-6141

Description
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 90T3845 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
90T3845
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 90T3845
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T3845
Product Name Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Housings - 17-1-2379239-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
2 suppliers