TE Connectivity Circular Connector Housings 1-2379239-2

Description
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 17-1-2379239-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-1-2379239-2-ND
Circular Connector Housings 17-1-2379239-2-ND
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 50AJ0353 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
50AJ0353
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity 50AJ0353
PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-2379239-2-ND 50AJ0353
Product Name Circular Connector Housings Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details