TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity AFD58-16-26SY-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity - 80T3660 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity
80T3660
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity 80T3660
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3660
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details