TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity AFD58-14-5SW-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity - 80T3556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
80T3556
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity 80T3556
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3556
Product Name Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details