TE Connectivity
Afd 5C 5#16 Pin Recp Deutsch - Te Connectivity
AFD58-14-5PW-1A
Description
AFD 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 5C 5#16 Pin Recp Deutsch - Te Connectivity
55W0172
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD58-14-5PW-1A |
55W0172 |
|
Product Name
|
|
Afd 5C 5#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers