TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity AFD58-10-6PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity - 95T5166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity
95T5166
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity 95T5166
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T5166
Product Name Circular Connector, Receptacle, 6 Position, 10-6, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Drawer ® 75 Housing Pin housing panel float mount - 075MPF - Anderson Power Products
Specs
Mounting Float Mount
View Details
4 suppliers
Plug, solder terminal, DIN Plug/Socket - 4850.1410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers