TE Connectivity Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity AFD57-24-31SX-6139

Description
AFD 31C 31#16 SKT PLUG LC
Request a Quote
Description
AFD 31C 31#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-24-31SX-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 31C 31#16 SKT PLUG LC

AFD 31C 31#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity - 90T3334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity
90T3334
Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity 90T3334
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-24-31SX-6139 90T3334
Product Name Circular Connector, Plug, 31 Position, 24-31, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details