TE Connectivity Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity AFD57-22-12SN-LC

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity - 86T7764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity
86T7764
Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity 86T7764
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7764
Product Name Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details