TE Connectivity Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity AFD57-22-12PN-6233

Description
AFD 12C 12#12 PIN PLUG LC
Request a Quote
Description
AFD 12C 12#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-22-12PN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 12#12 PIN PLUG LC

AFD 12C 12#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity - 95T5165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity
95T5165
Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity 95T5165
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-22-12PN-6233 95T5165
Product Name Circular Connector, Plug, 12 Position, 22-12, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers