TE Connectivity Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity AFD57-20-16SW-6140

Description
AFD 16C 16#16 SKT PLUG LC
Request a Quote
Description
AFD 16C 16#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-20-16SW-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 SKT PLUG LC

AFD 16C 16#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity - 80T3120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
80T3120
Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity 80T3120
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-20-16SW-6140 80T3120
Product Name Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0177-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 18 AWG
View Details
Test Point; PCB Mount; Tin Plated; Brass; 0.051 in.; 0.055 in.; 0.394 in. - 70181609 - Allied Electronics, Inc.
Specs
Termination Solder
Mounting PCB
View Details
2 suppliers
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details