TE Connectivity Electronic Connector AFD57-20-16SN-6117

Description
Circular MIL Spec Connector 16P SZ 20 PLUG CABLE MOUNT SOCKET Product overview: AFD57-20-16SN-6117 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AFD57-20-16SN-61 17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular MIL Spec Connector 16P SZ 20 PLUG CABLE MOUNT SOCKET Product overview: AFD57-20-16SN-6117 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AFD57-20-16SN-61 17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
378-AFD57-20-16SN-6117
Electronic Connector 378-AFD57-20-16SN-6117
Circular MIL Spec Connector 16P SZ 20 PLUG CABLE MOUNT SOCKET Product overview: AFD57-20-16SN-6117 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AFD57-20-16SN-61 17 can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector 16P SZ 20 PLUG CABLE MOUNT SOCKET Product overview: AFD57-20-16SN-6117 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AFD57-20-16SN-6117 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1045127-AFD57-20-16SN-6117 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1045127-AFD57-20-16SN-6117
Connectors, Interconnects - Circular Connectors 1045127-AFD57-20-16SN-6117
Win Source Part Number: 1045127-AFD57-20-16S N-6117 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-26482 G Series II, AFD Number of Positions: 16 Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Automotive, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 20-16 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 200°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Insert Material: Plastic Alternative Parts (Cross-Reference): D38999/26FG16SB-LC; D38999/26FG16SA-LC; D38999/26FG16PN-LC; D38999/26WD19SN-LC; MS3476W14-19S; UT0W61419PHAFD57-20- 16SN6117; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Current Rating (Amps): 13A REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Base Product Number: AFD57 Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1045127-AFD57-20-16SN-6117
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-26482 G Series II, AFD
Number of Positions: 16
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Automotive, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 20-16
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 200°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Insert Material: Plastic
Alternative Parts (Cross-Reference): D38999/26FG16SB-LC; D38999/26FG16SA-LC; D38999/26FG16PN-LC; D38999/26WD19SN-LC; MS3476W14-19S; UT0W61419PHAFD57-20-16SN6117;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Current Rating (Amps): 13A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: AFD57
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
 - Deutsch AFD57-20-16SN-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 SKT PLUG

AFD 16C 16#16 SKT PLUG

Buy Now
Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity - 80T3109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
80T3109
Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity 80T3109
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 378-AFD57-20-16SN-6117 1045127-AFD57-20-16SN-6117 Deutsch AFD57-20-16SN-6117 80T3109
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors Circular Connector, Plug, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
Voltage Rating 1500 to 2300 volts
Current Rating 7.5 amps 13.0 amps
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers