TE Connectivity Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 2-320665-1

Description
PG SPD 22-16 COMM 22-18 MIL 6
Request a Quote Datasheet
Description
PG SPD 22-16 COMM 22-18 MIL 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 2-320665-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
2-320665-1
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 2-320665-1
PG SPD 22-16 COMM 22-18 MIL 6

PG SPD 22-16 COMM 22-18 MIL 6

Buy Now
Singapore, Singapore
600V Electronic Connector
392-2-320665-1
600V Electronic Connector 392-2-320665-1
Female Crimp Terminal, Copper/Tin, 600V, 16-22AWG Product overview: 2-320665-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320665-1 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, Copper/Tin, 600V, 16-22AWG Product overview: 2-320665-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320665-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Terminals Spade Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals Spade Connectors
Connectors, Interconnects -Terminals Spade Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Terminals Spade Connectors Series: Plasti-Grip Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Standard Stud/Tab Size: 6 Stud Width - Outer Edges: 0.297" (7.54mm) Length - Overall: 0.765" (19.43mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Terminals Spade Connectors
Series: Plasti-Grip
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Standard
Stud/Tab Size: 6 Stud
Width - Outer Edges: 0.297" (7.54mm)
Length - Overall: 0.765" (19.43mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Spade Connectors - A100497TR-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A100497TR-ND
Spade Connectors A100497TR-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Spade Connectors - A100497CT-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A100497CT-ND
Spade Connectors A100497CT-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-320665-1 392-2-320665-1 A100497TR-ND
Product Name Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 600V Electronic Connector Connectors, Interconnects -Terminals Spade Connectors Spade Connectors
Connector Type Military Connector
Gender Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products