TE Connectivity Circular Connector, Plug, 30 Position, 18-30, In Line; Product Range Deutsch - Te Connectivity AFD57-18-30SW-6141

Description
AFD 30C 29#20 1#16 SKT PLUG LC
Request a Quote
Description
AFD 30C 29#20 1#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-18-30SW-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 30C 29#20 1#16 SKT PLUG LC

AFD 30C 29#20 1#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 30 Position, 18-30, In Line; Product Range Deutsch - Te Connectivity - 90T3080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 30 Position, 18-30, In Line; Product Range Deutsch - Te Connectivity
90T3080
Circular Connector, Plug, 30 Position, 18-30, In Line; Product Range Deutsch - Te Connectivity 90T3080
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-18-30SW-6141 90T3080
Product Name Circular Connector, Plug, 30 Position, 18-30, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details