TE Connectivity Standard Circular Connectors AFD57-16-26SN-6117

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 26 Number of Power Positions : 26 Number of Signal Positions : 26 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 16 - 26 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 16 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Plug with RFI Fingers Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 26 Number of Power Positions : 26 Number of Signal Positions : 26 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 16 - 26 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 16 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Plug with RFI Fingers Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AFD57-16-26SN-6117 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AFD57-16-26SN-6117
Standard Circular Connectors AFD57-16-26SN-6117
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 26 Number of Power Positions : 26 Number of Signal Positions : 26 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 16 - 26 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 16 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Plug with RFI Fingers Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Cadmium O.D.

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 26
  • Number of Power Positions : 26
  • Number of Signal Positions : 26

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 16 - 26
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 12 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850
  • Voltage (VRMS) : 1800

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 16

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Plug with RFI Fingers

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now
 - Deutsch AFD57-16-26SN-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT PLUG

AFD 26C 26#20 SKT PLUG

Buy Now
Circular Connector, Plug, 26 Position, 16-26, In Line; Product Range Deutsch - Te Connectivity - 80T2997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, In Line; Product Range Deutsch - Te Connectivity
80T2997
Circular Connector, Plug, 26 Position, 16-26, In Line; Product Range Deutsch - Te Connectivity 80T2997
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AFD57-16-26SN-6117 Deutsch AFD57-16-26SN-6117 80T2997
Product Name Standard Circular Connectors Circular Connector, Plug, 26 Position, 16-26, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Mounting Cable Mount (Free-Hanging)
Voltage Rating 600 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051651-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Circular Connector Assemblies - A134722-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
4 suppliers
Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details