TE Connectivity Circular Connector, Plug, 23 Position, 16-23, In Line; Product Range Deutsch - Te Connectivity AFD57-16-23SW-6117-LC

Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:W RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:W RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23 Position, 16-23, In Line; Product Range Deutsch - Te Connectivity - 80T2950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23 Position, 16-23, In Line; Product Range Deutsch - Te Connectivity
80T2950
Circular Connector, Plug, 23 Position, 16-23, In Line; Product Range Deutsch - Te Connectivity 80T2950
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2950
Product Name Circular Connector, Plug, 23 Position, 16-23, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contact Inserts - 1103428-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp Terminal
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers