AFD 5C 5#16 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD57-14-5SW-6117 | 80T2909 |
| Product Name | Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |