TE Connectivity Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity AFD57-14-5SN-6141

Description
AFD 5C 5#16 SKT PLUG LC
Request a Quote
Description
AFD 5C 5#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-14-5SN-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 SKT PLUG LC

AFD 5C 5#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity - 80T2905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
80T2905
Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity 80T2905
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-14-5SN-6141 80T2905
Product Name Circular Connector, Plug, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products