TE Connectivity Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity AFD57-12-3SN-6139

Description
AFD 3C 3#16 SKT PLUG LC
Request a Quote
Description
AFD 3C 3#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-12-3SN-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 SKT PLUG LC

AFD 3C 3#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity - 86T7651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity
86T7651
Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity 86T7651
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-12-3SN-6139 86T7651
Product Name Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details