TE Connectivity Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity AFD57-12-3PY-6117

Description
AFD 3C 3#16 PIN PLUG
Request a Quote
Description
AFD 3C 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-12-3PY-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN PLUG

AFD 3C 3#16 PIN PLUG

Buy Now
Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity - 86T7641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity
86T7641
Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity 86T7641
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-12-3PY-6117 86T7641
Product Name Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2060ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 180.0 amps
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1661-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details