TE Connectivity Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity AFD57-12-3PY-6117-LC

Description
AFD 3C 3#16 PIN PLUG LC
Request a Quote
Description
AFD 3C 3#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-12-3PY-6117-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN PLUG LC

AFD 3C 3#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity - 86T7642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity
86T7642
Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity 86T7642
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-12-3PY-6117-LC 86T7642
Product Name Circular Connector, Plug, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details