TE Connectivity Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity AFD56-24-19SN

Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity - 90T2662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity
90T2662
Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity 90T2662
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2662
Product Name Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products