TE Connectivity Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity AFD56-16-8PZ-6117

Description
AFD 8C 8#12 PIN PLUG
Request a Quote
Description
AFD 8C 8#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-16-8PZ-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN PLUG

AFD 8C 8#12 PIN PLUG

Buy Now
Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity - 80T2413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity
80T2413
Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity 80T2413
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-16-8PZ-6117 80T2413
Product Name Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 32.513-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details