TE Connectivity Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity AFD56-16-26PZ-6139

Description
AFD 26C 26#20 PIN PLUG LC
Request a Quote
Description
AFD 26C 26#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-16-26PZ-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 PIN PLUG LC

AFD 26C 26#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity - 80T2343 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity
80T2343
Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity 80T2343
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-16-26PZ-6139 80T2343
Product Name Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers