TE Connectivity Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity AFD56-16-26PN-6141

Description
AFD 26C 26#20 PIN PLUG LC
Request a Quote
Description
AFD 26C 26#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-16-26PN-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 PIN PLUG LC

AFD 26C 26#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity - 80T2321 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity
80T2321
Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity 80T2321
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-16-26PN-6141 80T2321
Product Name Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details