TE Connectivity Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity AFD56-14-18SY

Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity - 80T2131 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity
80T2131
Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity 80T2131
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2131
Product Name Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details