TE Connectivity Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity AFD56-14-18SX-LC

Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity - 80T2124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity
80T2124
Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity 80T2124
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2124
Product Name Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers