TE Connectivity Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity AFD56-14-15PY

Description
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity - 80T2051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity
80T2051
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity 80T2051
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2051
Product Name Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Circular Connector Accessories - 2243-114916P1-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers