TE Connectivity Circular Connector, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity AFD56-14-12PX-6116

Description
AFD 12C 8#20 4#16 PIN PLUG
Request a Quote
Description
AFD 12C 8#20 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-14-12PX-6116 - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN PLUG

AFD 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity - 46W3393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity
46W3393
Circular Connector, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity 46W3393
CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-14-12PX-6116 46W3393
Product Name Circular Connector, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug connector - NPQH-D-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details