TE Connectivity
Afd 3C 3#16 Pin Plug Deutsch - Te Connectivity
AFD56-12-3PN-6116
Description
AFD 3C 3#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#16 Pin Plug Deutsch - Te Connectivity
08AC7481
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-12-3PN-6116 |
08AC7481 |
|
Product Name
|
|
Afd 3C 3#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers