TE Connectivity Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity AFD56-12-10PN

Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity - 86T7175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity
86T7175
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity 86T7175
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7175
Product Name Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products