TE Connectivity Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity AFD56-10-6PN-LC

Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity - 95T4979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
95T4979
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity 95T4979
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T4979
Product Name Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details