TE Connectivity Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity AFD54-24-19PX-6233

Description
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 95T4890 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
95T4890
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 95T4890
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T4890
Product Name Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data