TE Connectivity Circular Connector, Receptacle, 8 Position, 18-8, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-18-8PW-6141

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, 18-8, Jam Nut; Product Range Deutsch - Te Connectivity - 06W5441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 18-8, Jam Nut; Product Range Deutsch - Te Connectivity
06W5441
Circular Connector, Receptacle, 8 Position, 18-8, Jam Nut; Product Range Deutsch - Te Connectivity 06W5441
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W5441
Product Name Circular Connector, Receptacle, 8 Position, 18-8, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products