TE Connectivity Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-16-8PX-6139

Description
AFD 8C 8#12 PIN RECP LC
Request a Quote
Description
AFD 8C 8#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-16-8PX-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN RECP LC

AFD 8C 8#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity - 26W7737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity
26W7737
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity 26W7737
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-16-8PX-6139 26W7737
Product Name Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Standard Circular Connectors - 1-1589065-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details