TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-16-26PW-6139

Description
AFD 26C 26#20 PIN RECP LC
Request a Quote
Description
AFD 26C 26#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-16-26PW-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 PIN RECP LC

AFD 26C 26#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity - 44W0352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
44W0352
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity 44W0352
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-16-26PW-6139 44W0352
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANNEX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers