TE Connectivity
Afd 5C 5#16 Pin Recp Deutsch - Te Connectivity
AFD54-14-5PY-1A
Description
AFD 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 5C 5#16 Pin Recp Deutsch - Te Connectivity
64W2852
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD54-14-5PY-1A |
64W2852 |
|
Product Name
|
|
Afd 5C 5#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details