TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-14-4PN-6140

Description
AFD 4C 4#12 PIN RECP LC
Request a Quote
Description
AFD 4C 4#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-14-4PN-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 PIN RECP LC

AFD 4C 4#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Product Range Deutsch - Te Connectivity
95T4643
Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Product Range Deutsch - Te Connectivity 95T4643
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-14-4PN-6140 95T4643
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers