TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-14-15PY-6233

Description
AFD 15C 14#20 1#16 PIN RECP LC
Request a Quote
Description
AFD 15C 14#20 1#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-14-15PY-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 PIN RECP LC

AFD 15C 14#20 1#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity
95T4558
Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity 95T4558
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-14-15PY-6233 95T4558
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details