CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95T4423 |
| Product Name | Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |