TE Connectivity Circular Connector, Receptacle, 8-33, Cable; Product Range Deutsch - Te Connectivity AFD51-8-33PW

Description
AFD 3C 3#20 PIN RECP
Request a Quote
Description
AFD 3C 3#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 3C 3#20 PIN RECP

AFD 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 8-33, Cable; Product Range Deutsch - Te Connectivity - 80T1959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Cable; Product Range Deutsch - Te Connectivity
80T1959
Circular Connector, Receptacle, 8-33, Cable; Product Range Deutsch - Te Connectivity 80T1959
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-8-33PW 80T1959
Product Name Circular Connector, Receptacle, 8-33, Cable; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details