TE Connectivity Circular Connector, Receptacle, 19 Position, 24-19, In Line; Product Range Deutsch - Te Connectivity AFD51-24-19SN-6140

Description
AFD 19C 19#12 SKT RECP LC
Request a Quote
Description
AFD 19C 19#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 19C 19#12 SKT RECP LC

AFD 19C 19#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 19 Position, 24-19, In Line; Product Range Deutsch - Te Connectivity - 90T2163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 24-19, In Line; Product Range Deutsch - Te Connectivity
90T2163
Circular Connector, Receptacle, 19 Position, 24-19, In Line; Product Range Deutsch - Te Connectivity 90T2163
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-24-19SN-6140 90T2163
Product Name Circular Connector, Receptacle, 19 Position, 24-19, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details