TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity AFD51-22-55SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity - 86T7143 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
86T7143
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity 86T7143
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7143
Product Name Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823446-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-1408-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details