TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity AFD51-22-55SY-6140

Description
AFD 55C 55#20 SKT RECP LC
Request a Quote
Description
AFD 55C 55#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 55C 55#20 SKT RECP LC

AFD 55C 55#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity - 86T7148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
86T7148
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity 86T7148
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-22-55SY-6140 86T7148
Product Name Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN Twin-contact Connectors)   - XC5C-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
8 suppliers