TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity AFD51-22-55SN-6233

Description
AFD 55C 55#20 SKT RECP LC
Request a Quote
Description
AFD 55C 55#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 55C 55#20 SKT RECP LC

AFD 55C 55#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity - 86T7126 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
86T7126
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity 86T7126
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-22-55SN-6233 86T7126
Product Name Circular Connector, Receptacle, 55 Position, 22-55, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details