TE Connectivity
Afd 55C 55#20 Pin Recp Deutsch - Te Connectivity
AFD51-22-55PX-6116
Description
AFD 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Description
AFD 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 55C 55#20 Pin Recp Deutsch - Te Connectivity
08AC7320
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD51-22-55PX-6116 |
08AC7320 |
|
Product Name
|
|
Afd 55C 55#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details