TE Connectivity
Afd 32C 32#20 Pin Recp Deutsch - Te Connectivity
AFD51-18-32PZ-1A
Description
AFD 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Description
AFD 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 32C 32#20 Pin Recp Deutsch - Te Connectivity
64W2725
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD51-18-32PZ-1A |
64W2725 |
|
Product Name
|
|
Afd 32C 32#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers