TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity AFD51-14-4SW-6139

Description
AFD 4C 4#12 SKT RECP LC
Request a Quote
Description
AFD 4C 4#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 4C 4#12 SKT RECP LC

AFD 4C 4#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity - 80T1583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity
80T1583
Circular Connector, Receptacle, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity 80T1583
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-14-4SW-6139 80T1583
Product Name Circular Connector, Receptacle, 4 Position, 14-4, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details