TE Connectivity Circular Connector, Receptacle, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity AFD51-14-18PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity - 86T6911 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity
86T6911
Circular Connector, Receptacle, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity 86T6911
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T6911
Product Name Circular Connector, Receptacle, 18 Position, 14-18, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers