TE Connectivity Circular Connector, Receptacle, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity AFD51-12-10PW-6146

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity - 86T6620 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity
86T6620
Circular Connector, Receptacle, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity 86T6620
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T6620
Product Name Circular Connector, Receptacle, 10 Position, 12-10, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details